Cyntec Co., Ltd. Fixed Inductors CMLE105T-2R2MS

Description
2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLE105T-2R2MSCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard

2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE105T-2R2MSTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard

2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE105T-2R2MSDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard

2.2µH Shielded Inductor 19.5A 4.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLE105T-2R2MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details