Cyntec Co., Ltd. Fixed Inductors CMLE104T-R22MS0R607

Description
220nH Shielded Inductor 50A 0.6mOhm Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 50A 0.6mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLE104T-R22MS0R607TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 50A 0.6mOhm Nonstandard

220nH Shielded Inductor 50A 0.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE104T-R22MS0R607DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 50A 0.6mOhm Nonstandard

220nH Shielded Inductor 50A 0.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE104T-R22MS0R607CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 50A 0.6mOhm Nonstandard

220nH Shielded Inductor 50A 0.6mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLE104T-R22MS0R607TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 0402DC-9N0XJRW , 0402DC-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details