150nH Shielded Inductor 35A 0.98mOhm Nonstandard
150nH Shielded Inductor 35A 0.98mOhm Nonstandard
150nH Shielded Inductor 35A 0.98mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-CMLE063T-R15MS0R987DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |