Cyntec Co., Ltd. Fixed Inductors CMLE061E-R12MS

Description
120nH Shielded Inductor 19A 3.65mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Shielded Inductor 19A 3.65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLE061E-R12MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE061E-R12MS-ND
Fixed Inductors CMLE061E-R12MS-ND
120nH Shielded Inductor 19A 3.65mOhm Max Nonstandard

120nH Shielded Inductor 19A 3.65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLE061E-R12MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details