Cyntec Co., Ltd. Fixed Inductors CMLE061E-1R5MS

Description
1.5µH Shielded Inductor 7.2A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 7.2A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLE061E-1R5MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE061E-1R5MS-ND
Fixed Inductors CMLE061E-1R5MS-ND
1.5µH Shielded Inductor 7.2A 28mOhm Max Nonstandard

1.5µH Shielded Inductor 7.2A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLE061E-1R5MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-39N 0201HL-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details