Cyntec Co., Ltd. Fixed Inductors CMLE041B-1R0MS

Description
1µH Shielded Inductor 5.5A 34.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 5.5A 34.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLE041B-1R0MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLE041B-1R0MS-ND
Fixed Inductors CMLE041B-1R0MS-ND
1µH Shielded Inductor 5.5A 34.5Ohm Max Nonstandard

1µH Shielded Inductor 5.5A 34.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLE041B-1R0MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567603 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details