Cyntec Co., Ltd. Fixed Inductors CMLB053T-R35MS

Description
350nH Shielded Inductor 13.7A 6.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
350nH Shielded Inductor 13.7A 6.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLB053T-R35MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLB053T-R35MS-ND
Fixed Inductors CMLB053T-R35MS-ND
350nH Shielded Inductor 13.7A 6.3mOhm Max Nonstandard

350nH Shielded Inductor 13.7A 6.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMLB053T-R35MS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details