Cyntec Co., Ltd. Fixed Inductors CML0306-8N2-JNH

Description
8.2nH Shielded Thin Film Inductor 180mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Shielded Thin Film Inductor 180mA 1.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CML0306-8N2-JNHTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Shielded Thin Film Inductor 180mA 1.2Ohm Max 0201 (0603 Metric)

8.2nH Shielded Thin Film Inductor 180mA 1.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CML0306-8N2-JNHTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details