Cyntec Co., Ltd. Fixed Inductors CML0306-3N9-CNH

Description
3.9nH Shielded Thin Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9nH Shielded Thin Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CML0306-3N9-CNH-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CML0306-3N9-CNH-ND
Fixed Inductors CML0306-3N9-CNH-ND
3.9nH Shielded Thin Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

3.9nH Shielded Thin Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CML0306-3N9-CNH-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers