3.9nH Shielded Thin Film Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1111571-CML0306-3N9-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CML0306
Type: Thin Film
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.9 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0201
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.61mm x 0.31mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CML0306-3N9-BNH-ND | 1111571-CML0306-3N9-BNH |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Thin Film | |
| Configuration | Fixed | Fixed |
| DCR | 0.4000 ohms | 0.4000 ohms |