Cyntec Co., Ltd. Fixed Inductors CML0306-2N4-BNH

Description
2.4nH Shielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.4nH Shielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CML0306-2N4-BNH-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CML0306-2N4-BNH-ND
Fixed Inductors CML0306-2N4-BNH-ND
2.4nH Shielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.4nH Shielded Thin Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CML0306-2N4-BNH-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details