Cyntec Co., Ltd. Fixed Inductors CML0306-0N6-BNH

Description
0.6nH Shielded Thin Film Inductor 900mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6nH Shielded Thin Film Inductor 900mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CML0306-0N6-BNH-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CML0306-0N6-BNH-ND
Fixed Inductors CML0306-0N6-BNH-ND
0.6nH Shielded Thin Film Inductor 900mA 100mOhm Max 0201 (0603 Metric)

0.6nH Shielded Thin Film Inductor 900mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CML0306-0N6-BNH-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details