Delta Electronics (Americas) Blower, 159Mm, 24Vdc, 61.8Cfm, 56.5Dba; Blower Type Delta Electronics/fans BFB1624H

Description
BLOWER, 159MM, 24VDC, 61.8CFM, 56.5DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:159mm; External Depth:40mm; Air Flow - CFM:61.8CFM; Air Flow - m3/min:1.75m³/min; Noise Rating:56.5dBA; Power Rating:17.16W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 159MM, 24VDC, 61.8CFM, 56.5DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:159mm; External Depth:40mm; Air Flow - CFM:61.8CFM; Air Flow - m3/min:1.75m³/min; Noise Rating:56.5dBA; Power Rating:17.16W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 159Mm, 24Vdc, 61.8Cfm, 56.5Dba; Blower Type Delta Electronics/fans - 80AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 159Mm, 24Vdc, 61.8Cfm, 56.5Dba; Blower Type Delta Electronics/fans
80AH5554
Blower, 159Mm, 24Vdc, 61.8Cfm, 56.5Dba; Blower Type Delta Electronics/fans 80AH5554
BLOWER, 159MM, 24VDC, 61.8CFM, 56.5DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:159mm; External Depth:40mm; Air Flow - CFM:61.8CFM; Air Flow - m3/min:1.75m³/min; Noise Rating:56.5dBA; Power Rating:17.16W RoHS Compliant: Yes

BLOWER, 159MM, 24VDC, 61.8CFM, 56.5DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:159mm; External Depth:40mm; Air Flow - CFM:61.8CFM; Air Flow - m3/min:1.75m³/min; Noise Rating:56.5dBA; Power Rating:17.16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5554
Product Name Blower, 159Mm, 24Vdc, 61.8Cfm, 56.5Dba; Blower Type Delta Electronics/fans
Air Flow Rate 62 SCFM (105 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 34 SCFM (58 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details