Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 42.5 CFM (1.19m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | BFB1224VH-AF00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42.5 SCFM (72.24 m³/hr) |
| Maximum Static Pressure | 1.85 in H2O (3.45 Torr) |
| Maximum Sound Level | 57 dbA |
| Nominal Voltage | 24 volts |