Fan Blower 14.2VDC Rectangular/Rounded - 96.6mm L x 94.3mm H Ball 37.0 CFM (1.04m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2235-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 37 SCFM (62.89 m³/hr) |
| Maximum Static Pressure | 4.76 in H2O (8.9 Torr) |
| Maximum Sound Level | 68 dbA |
| Nominal Voltage | 14.2 volts |