Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) BFB1012EH-AF00

Description
Win Source Part Number: 1348590-BFB1012EH-AF 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Rectangular/Rounded - 97.2mm L x 94.4mm H Standard Package: 56 Voltage - Rated: 12VDC Power (Watts): 29.4 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.397 lb (180.08 g) Voltage Range: 7 ~ 12.6VDC Width: 33.00mm Air Flow: 46.0 CFM (1.29m³/min) Static Pressure: 2.814 in H2O (701.0 Pa) Bearing Type: Ball Fan Type: Blower Noise: 64.0dB(A) RPM: 5300 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.45A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Base Product Number: BFB1012 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1348590-BFB1012EH-AF 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Rectangular/Rounded - 97.2mm L x 94.4mm H Standard Package: 56 Voltage - Rated: 12VDC Power (Watts): 29.4 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.397 lb (180.08 g) Voltage Range: 7 ~ 12.6VDC Width: 33.00mm Air Flow: 46.0 CFM (1.29m³/min) Static Pressure: 2.814 in H2O (701.0 Pa) Bearing Type: Ball Fan Type: Blower Noise: 64.0dB(A) RPM: 5300 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.45A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Base Product Number: BFB1012 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - BFB1012EH-AF00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
BFB1012EH-AF00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) BFB1012EH-AF00
Win Source Part Number: 1348590-BFB1012EH-AF 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Rectangular/Rounded - 97.2mm L x 94.4mm H Standard Package: 56 Voltage - Rated: 12VDC Power (Watts): 29.4 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.397 lb (180.08 g) Voltage Range: 7 ~ 12.6VDC Width: 33.00mm Air Flow: 46.0 CFM (1.29m³/min) Static Pressure: 2.814 in H2O (701.0 Pa) Bearing Type: Ball Fan Type: Blower Noise: 64.0dB(A) RPM: 5300 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.45A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Base Product Number: BFB1012 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1348590-BFB1012EH-AF00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: BFB
Features: Locked Rotor Protection, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Bulk
Size / Dimension: Rectangular/Rounded - 97.2mm L x 94.4mm H
Standard Package: 56
Voltage - Rated: 12VDC
Power (Watts): 29.4 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.397 lb (180.08 g)
Voltage Range: 7 ~ 12.6VDC
Width: 33.00mm
Air Flow: 46.0 CFM (1.29m³/min)
Static Pressure: 2.814 in H2O (701.0 Pa)
Bearing Type: Ball
Fan Type: Blower
Noise: 64.0dB(A)
RPM: 5300 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.45A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: Delta Electronics
Base Product Number: BFB1012
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
Blower, 97.2Mm, 12Vdc, 46Cfm, 64Dba; Blower Type Delta Electronics/fans - 80AH5550 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 97.2Mm, 12Vdc, 46Cfm, 64Dba; Blower Type Delta Electronics/fans
80AH5550
Blower, 97.2Mm, 12Vdc, 46Cfm, 64Dba; Blower Type Delta Electronics/fans 80AH5550
BLOWER, 97.2MM, 12VDC, 46CFM, 64DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:33mm; Air Flow - CFM:46CFM; Air Flow - m3/min:1.302m³/min; Noise Rating:64dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

BLOWER, 97.2MM, 12VDC, 46CFM, 64DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:33mm; Air Flow - CFM:46CFM; Air Flow - m3/min:1.302m³/min; Noise Rating:64dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number BFB1012EH-AF00 80AH5550
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Blower, 97.2Mm, 12Vdc, 46Cfm, 64Dba; Blower Type Delta Electronics/fans
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Axial Fan - 200DW3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details