Fan Blower 24VDC Square/Rounded - 75.7mm L x 75.7mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB0724M-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) |
| Maximum Static Pressure | 0.2680 in H2O (0.5007 Torr) |
| Maximum Sound Level | 32 dbA |
| Nominal Voltage | 24 volts |