Delta Electronics (Americas) Blower, 75.7Mm, 12Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans BFB0712H

Description
BLOWER, 75.7MM, 12VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.64W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 75.7MM, 12VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.64W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 75.7Mm, 12Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans - 80AH5546 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 75.7Mm, 12Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans
80AH5546
Blower, 75.7Mm, 12Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans 80AH5546
BLOWER, 75.7MM, 12VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.64W RoHS Compliant: Yes

BLOWER, 75.7MM, 12VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.64W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5546
Product Name Blower, 75.7Mm, 12Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans
Air Flow Rate 11 SCFM (19.21 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details