Delta Electronics (Americas) Blower, 51Mm, 24Vdc, 4.59Cfm, 45Dba; Blower Type Delta Electronics/fans BFB0524HH

Description
BLOWER, 51MM, 24VDC, 4.59CFM, 45DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.59CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:45dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
BLOWER, 51MM, 24VDC, 4.59CFM, 45DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.59CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:45dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 51Mm, 24Vdc, 4.59Cfm, 45Dba; Blower Type Delta Electronics/fans - 80AH5545 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 51Mm, 24Vdc, 4.59Cfm, 45Dba; Blower Type Delta Electronics/fans
80AH5545
Blower, 51Mm, 24Vdc, 4.59Cfm, 45Dba; Blower Type Delta Electronics/fans 80AH5545
BLOWER, 51MM, 24VDC, 4.59CFM, 45DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.59CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:45dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

BLOWER, 51MM, 24VDC, 4.59CFM, 45DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.59CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:45dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5545
Product Name Blower, 51Mm, 24Vdc, 4.59Cfm, 45Dba; Blower Type Delta Electronics/fans
Air Flow Rate 5 SCFM (7.8 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details