Delta Electronics (Americas) Blower, 50Mm, 12Vdc, 6.75Cfm, 38.5Dba; Blower Type Delta Electronics/fans BFB0512VHD

Description
BLOWER, 50MM, 12VDC, 6.75CFM, 38.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:20mm; Air Flow - CFM:6.75CFM; Air Flow - m3/min:0.191m³/min; Noise Rating:38.5dBA; Power Rating:2.76W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 50MM, 12VDC, 6.75CFM, 38.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:20mm; Air Flow - CFM:6.75CFM; Air Flow - m3/min:0.191m³/min; Noise Rating:38.5dBA; Power Rating:2.76W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 50Mm, 12Vdc, 6.75Cfm, 38.5Dba; Blower Type Delta Electronics/fans - 80AH5542 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 50Mm, 12Vdc, 6.75Cfm, 38.5Dba; Blower Type Delta Electronics/fans
80AH5542
Blower, 50Mm, 12Vdc, 6.75Cfm, 38.5Dba; Blower Type Delta Electronics/fans 80AH5542
BLOWER, 50MM, 12VDC, 6.75CFM, 38.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:20mm; Air Flow - CFM:6.75CFM; Air Flow - m3/min:0.191m³/min; Noise Rating:38.5dBA; Power Rating:2.76W RoHS Compliant: Yes

BLOWER, 50MM, 12VDC, 6.75CFM, 38.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:20mm; Air Flow - CFM:6.75CFM; Air Flow - m3/min:0.191m³/min; Noise Rating:38.5dBA; Power Rating:2.76W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5542
Product Name Blower, 50Mm, 12Vdc, 6.75Cfm, 38.5Dba; Blower Type Delta Electronics/fans
Air Flow Rate 7 SCFM (11.47 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details