Delta Electronics (Americas) Blower, 45Mm, 12Vdc, 4.91Cfm, 24.5Dba; Blower Type Delta Electronics/fans BFB04512HD

Description
BLOWER, 45MM, 12VDC, 4.91CFM, 24.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:45mm; External Depth:20mm; Air Flow - CFM:4.91CFM; Air Flow - m3/min:0.139m³/min; Noise Rating:24.5dBA; Power Rating:1.2W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 45MM, 12VDC, 4.91CFM, 24.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:45mm; External Depth:20mm; Air Flow - CFM:4.91CFM; Air Flow - m3/min:0.139m³/min; Noise Rating:24.5dBA; Power Rating:1.2W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 45Mm, 12Vdc, 4.91Cfm, 24.5Dba; Blower Type Delta Electronics/fans - 80AH5537 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 45Mm, 12Vdc, 4.91Cfm, 24.5Dba; Blower Type Delta Electronics/fans
80AH5537
Blower, 45Mm, 12Vdc, 4.91Cfm, 24.5Dba; Blower Type Delta Electronics/fans 80AH5537
BLOWER, 45MM, 12VDC, 4.91CFM, 24.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:45mm; External Depth:20mm; Air Flow - CFM:4.91CFM; Air Flow - m3/min:0.139m³/min; Noise Rating:24.5dBA; Power Rating:1.2W RoHS Compliant: Yes

BLOWER, 45MM, 12VDC, 4.91CFM, 24.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:45mm; External Depth:20mm; Air Flow - CFM:4.91CFM; Air Flow - m3/min:0.139m³/min; Noise Rating:24.5dBA; Power Rating:1.2W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5537
Product Name Blower, 45Mm, 12Vdc, 4.91Cfm, 24.5Dba; Blower Type Delta Electronics/fans
Air Flow Rate 5 SCFM (8.35 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details