Delta Electronics (Americas) Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans BFB0405HHA-A

Description
BLOWER, 40MM, 5VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
BLOWER, 40MM, 5VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans - 80AH5534 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans
80AH5534
Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans 80AH5534
BLOWER, 40MM, 5VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

BLOWER, 40MM, 5VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5534
Product Name Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans
Air Flow Rate 3 SCFM (5.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details