AXIAL FAN, 40MM, 5VDC, 9.505CFM, 32.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.505CFM; Noise Rating:32.5dBA; Power Rating:800mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 77AH7290 |
| Product Name | Axial Fan, 40Mm, 5Vdc, 9.505Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 9.51 SCFM (16.16 m³/hr) |
| Nominal Voltage | 5 volts |