Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0305MA-D

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0305MA-D-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0305MA-D-ND
DC Brushless Fans (BLDC) 603-ASB0305MA-D-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 3.7 CFM (0.104m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3057
Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3057
AXIAL FAN, 30MM, 5VDC, 3.72CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.72CFM; Noise Rating:23dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 3.72CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.72CFM; Noise Rating:23dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0305MA-D-ND 70AH3057
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 3.72Cfm, 23Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.7 SCFM (6.29 m³/hr) 3.72 SCFM (6.32 m³/hr)
Maximum Static Pressure 0.1670 in H2O (0.3120 Torr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details