Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0305HA-DR00

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0305HA-DR00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0305HA-DR00-ND
DC Brushless Fans (BLDC) 603-ASB0305HA-DR00-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3053 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3053
Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3053
AXIAL FAN, 30MM, 5VDC, 4.3CFM, 27DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 4.3CFM, 27DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0305HA-DR00-ND 70AH3053
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.3 SCFM (7.31 m³/hr) 4.3 SCFM (7.31 m³/hr)
Maximum Static Pressure 0.2140 in H2O (0.3998 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers