Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0305HA-DF00

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-ASB0305HA-DF00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-ASB0305HA-DF00-ND
DC Brushless Fans (BLDC) 603-ASB0305HA-DF00-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 4.3 CFM (0.120m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans - 70AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
70AH3052
Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans 70AH3052
AXIAL FAN, 30MM, 5VDC, 4.3CFM, 27DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 4.3CFM, 27DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.3CFM; Noise Rating:27dBA; Power Rating:700mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-ASB0305HA-DF00-ND 70AH3052
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 4.3Cfm, 27Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.3 SCFM (7.31 m³/hr) 4.3 SCFM (7.31 m³/hr)
Maximum Static Pressure 0.2140 in H2O (0.3998 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902410200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details