Delta Electronics (Americas) Industrial Automation and Controls - Controllers - PLC Modules AS16AM10N-A

Description
Win Source Part Number: 1045991-AS16AM10N-A Category: Industrial Automation and Controls>Controllers - PLC Modules Series: AS Type: Input Module Termination Style: Pluggable Screw Terminal Package: Box Ingress Protection: IP20 For Use With/Related Products: AS Series Standard Package: 1 Number of Inputs and Type: 16 - Digital Voltage - Supply: 5 ~ 24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Delta Electronics/Industri al Automation Other Names: 2039-AS16AM10N-A,AS1 6AM10N-A-ND Base Product Number: AS16AM Approval Agency: CE, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1045991-AS16AM10N-A Category: Industrial Automation and Controls>Controllers - PLC Modules Series: AS Type: Input Module Termination Style: Pluggable Screw Terminal Package: Box Ingress Protection: IP20 For Use With/Related Products: AS Series Standard Package: 1 Number of Inputs and Type: 16 - Digital Voltage - Supply: 5 ~ 24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Delta Electronics/Industri al Automation Other Names: 2039-AS16AM10N-A,AS1 6AM10N-A-ND Base Product Number: AS16AM Approval Agency: CE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1045991-AS16AM10N-A - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1045991-AS16AM10N-A
Industrial Automation and Controls - Controllers - PLC Modules 1045991-AS16AM10N-A
Win Source Part Number: 1045991-AS16AM10N-A Category: Industrial Automation and Controls>Controllers - PLC Modules Series: AS Type: Input Module Termination Style: Pluggable Screw Terminal Package: Box Ingress Protection: IP20 For Use With/Related Products: AS Series Standard Package: 1 Number of Inputs and Type: 16 - Digital Voltage - Supply: 5 ~ 24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Delta Electronics/Industri al Automation Other Names: 2039-AS16AM10N-A,AS1 6AM10N-A-ND Base Product Number: AS16AM Approval Agency: CE, UL

Win Source Part Number: 1045991-AS16AM10N-A
Category: Industrial Automation and Controls>Controllers - PLC Modules
Series: AS
Type: Input Module
Termination Style: Pluggable Screw Terminal
Package: Box
Ingress Protection: IP20
For Use With/Related Products: AS Series
Standard Package: 1
Number of Inputs and Type: 16 - Digital
Voltage - Supply: 5 ~ 24VDC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Delta Electronics/Industrial Automation
Other Names: 2039-AS16AM10N-A,AS16AM10N-A-ND
Base Product Number: AS16AM
Approval Agency: CE, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1045991-AS16AM10N-A
Product Name Industrial Automation and Controls - Controllers - PLC Modules
Supply Voltage Other; 5 ~ 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
Interface Transceiver IC - 722-SI2404-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers