Delta Electronics (Americas) Industrial Automation and Controls - Controllers - PLC Modules AH08AD-5C

Description
Win Source Part Number: 1061468-AH08AD-5C Category: Industrial Automation and Controls>Controllers - PLC Modules Series: AH Type: Input Module Termination Style: Screw Terminal Package: Box For Use With/Related Products: AH Series Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 20.4 ~ 28.8VDC Mounting Type: Backplane Temperature Range - Operating: -20°C ~ 60°C Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Delta Electronics/Industri al Automation Other Names: AH08AD-5C-ND,2039-AH 08AD-5C
Request a Quote Datasheet
Description
Win Source Part Number: 1061468-AH08AD-5C Category: Industrial Automation and Controls>Controllers - PLC Modules Series: AH Type: Input Module Termination Style: Screw Terminal Package: Box For Use With/Related Products: AH Series Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 20.4 ~ 28.8VDC Mounting Type: Backplane Temperature Range - Operating: -20°C ~ 60°C Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Delta Electronics/Industri al Automation Other Names: AH08AD-5C-ND,2039-AH 08AD-5C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1061468-AH08AD-5C - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1061468-AH08AD-5C
Industrial Automation and Controls - Controllers - PLC Modules 1061468-AH08AD-5C
Win Source Part Number: 1061468-AH08AD-5C Category: Industrial Automation and Controls>Controllers - PLC Modules Series: AH Type: Input Module Termination Style: Screw Terminal Package: Box For Use With/Related Products: AH Series Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 20.4 ~ 28.8VDC Mounting Type: Backplane Temperature Range - Operating: -20°C ~ 60°C Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Delta Electronics/Industri al Automation Other Names: AH08AD-5C-ND,2039-AH 08AD-5C

Win Source Part Number: 1061468-AH08AD-5C
Category: Industrial Automation and Controls>Controllers - PLC Modules
Series: AH
Type: Input Module
Termination Style: Screw Terminal
Package: Box
For Use With/Related Products: AH Series
Standard Package: 1
Number of Inputs and Type: 8 - Analog
Voltage - Supply: 20.4 ~ 28.8VDC
Mounting Type: Backplane
Temperature Range - Operating: -20°C ~ 60°C
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Delta Electronics/Industrial Automation
Other Names: AH08AD-5C-ND,2039-AH08AD-5C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1061468-AH08AD-5C
Product Name Industrial Automation and Controls - Controllers - PLC Modules
Supply Voltage Other; 20.4 ~ 28.8VDC
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2580731 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details