Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1224VHE

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1086-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1086-ND
DC Brushless Fans (BLDC) 603-1086-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 24V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics - 78AH8658 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics
78AH8658
Axial Fan, 120Mm, 24V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics 78AH8658
AXIAL FAN, 120MM, 24V, 129.96CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.96CFM; Noise Rating:48dBA; Power Rating:9.12W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24V, 129.96CFM, 48DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.96CFM; Noise Rating:48dBA; Power Rating:9.12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1086-ND 78AH8658
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24V, 129.96Cfm, 48Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Maximum Static Pressure 0.4200 in H2O (0.7847 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
6015-9 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details