Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB1224HH

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1345-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1345-ND
DC Brushless Fans (BLDC) 603-1345-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 95.1 CFM (2.66m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm, 24V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8650 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics
78AH8650
Axial Fan, 120Mm, 24V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics 78AH8650
AXIAL FAN, 120MM, 24V, 95.14CFM, 41.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.14CFM; Noise Rating:41.5dBA; Power Rating:4.32W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24V, 95.14CFM, 41.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:95.14CFM; Noise Rating:41.5dBA; Power Rating:4.32W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1345-ND 78AH8650
Product Name DC Brushless Fans (BLDC) Axial Fan, 120Mm, 24V, 95.14Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr) 95.14 SCFM (162 m³/hr)
Maximum Static Pressure 0.3040 in H2O (0.5680 Torr)
Maximum Sound Level 41.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
View Details