DELTA ELECTRONICS (AMERICAS)
AFB1212EJ-01 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
AFB1212EJ-01
Description
AXIAL 120X25 12VDC PWM
Request a Quote
Email Supplier
Datasheet
Description
AXIAL 120X25 12VDC PWM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-AFB1212EJ-01-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
147 SCFM (250 m³/hr)
|
|
Maximum Static Pressure
|
0.7240 in H2O (1.35 Torr)
|
|
Maximum Sound Level
|
58.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2465 to ? in H2O (0.4605 to ? Torr)
Maximum Sound Level
35.14 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (229 m³/hr)
Maximum Sound Level
59 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details