Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 81.5 CFM (2.28m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1953-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 81.5 SCFM (139 m³/hr) |
| Maximum Static Pressure | 0.3450 in H2O (0.6446 Torr) |
| Maximum Sound Level | 46 dbA |
| Nominal Voltage | 24 volts |