Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0912VH

Description
Win Source Part Number: 1368411-AFB0912VH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0912 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 92mm L x 92mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.400A Power (Watts): 4.8 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.218 lb (98.88 g) Voltage Range: 7 ~ 13.8VDC Width: 25.40mm Air Flow: 67.8 CFM (1.90m³/min) Static Pressure: 0.302 in H2O (75.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 3800 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368411-AFB0912VH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0912 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 92mm L x 92mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.400A Power (Watts): 4.8 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.218 lb (98.88 g) Voltage Range: 7 ~ 13.8VDC Width: 25.40mm Air Flow: 67.8 CFM (1.90m³/min) Static Pressure: 0.302 in H2O (75.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 3800 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0912VH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0912VH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0912VH
Win Source Part Number: 1368411-AFB0912VH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0912 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 92mm L x 92mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.400A Power (Watts): 4.8 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.218 lb (98.88 g) Voltage Range: 7 ~ 13.8VDC Width: 25.40mm Air Flow: 67.8 CFM (1.90m³/min) Static Pressure: 0.302 in H2O (75.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 3800 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368411-AFB0912VH
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Tray
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0912
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 92mm L x 92mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.400A
Power (Watts): 4.8 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.218 lb (98.88 g)
Voltage Range: 7 ~ 13.8VDC
Width: 25.40mm
Air Flow: 67.8 CFM (1.90m³/min)
Static Pressure: 0.302 in H2O (75.2 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 45.0dB(A)
RPM: 3800 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0912VH
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 68 SCFM (115 m³/hr)
Static Pressure Range 0 in H2O (0.5642 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 503 SCFM (855 m³/hr)
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details