Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0912HD

Description
Win Source Part Number: 1368452-AFB0912HD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Delta Electronics Series: AFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: AFB0912 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Size / Dimension: Square - 92mm L x 92mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.160A Power (Watts): 1.92 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.203 lb (92.08 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 54.6 CFM (1.53m³/min) Static Pressure: 0.138 in H2O (34.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 2700 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368452-AFB0912HD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Delta Electronics Series: AFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: AFB0912 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Size / Dimension: Square - 92mm L x 92mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.160A Power (Watts): 1.92 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.203 lb (92.08 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 54.6 CFM (1.53m³/min) Static Pressure: 0.138 in H2O (34.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 2700 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0912HD - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0912HD
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0912HD
Win Source Part Number: 1368452-AFB0912HD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Delta Electronics Series: AFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection Base Product Number: AFB0912 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Size / Dimension: Square - 92mm L x 92mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.160A Power (Watts): 1.92 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.203 lb (92.08 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 54.6 CFM (1.53m³/min) Static Pressure: 0.138 in H2O (34.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 2700 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368452-AFB0912HD
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Delta Electronics
Series: AFB
Package: Box
Product Status: Obsolete
Features: Locked Rotor Protection
Base Product Number: AFB0912
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Size / Dimension: Square - 92mm L x 92mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.160A
Power (Watts): 1.92 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.203 lb (92.08 g)
Voltage Range: 7 ~ 13.8VDC
Width: 20.00mm
Air Flow: 54.6 CFM (1.53m³/min)
Static Pressure: 0.138 in H2O (34.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 35.0dB(A)
RPM: 2700 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0912HD
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 55 SCFM (92.81 m³/hr)
Static Pressure Range 0 in H2O (0.2578 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details