Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0712VHB

Description
Win Source Part Number: 1340963-AFB0712VHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 70mm L x 70mm H Standard Package: 224 Voltage - Rated: 12VDC Power (Watts): 4.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.116 lb (52.62 g) Voltage Range: 5 ~ 12.6VDC Width: 15.00mm Air Flow: 45.5 CFM (1.27m³/min) Static Pressure: 0.306 in H2O (76.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.0dB(A) RPM: 5200 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.370A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AFB0712 Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1340963-AFB0712VHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 70mm L x 70mm H Standard Package: 224 Voltage - Rated: 12VDC Power (Watts): 4.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.116 lb (52.62 g) Voltage Range: 5 ~ 12.6VDC Width: 15.00mm Air Flow: 45.5 CFM (1.27m³/min) Static Pressure: 0.306 in H2O (76.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.0dB(A) RPM: 5200 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.370A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AFB0712 Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0712VHB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0712VHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0712VHB
Win Source Part Number: 1340963-AFB0712VHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 70mm L x 70mm H Standard Package: 224 Voltage - Rated: 12VDC Power (Watts): 4.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.116 lb (52.62 g) Voltage Range: 5 ~ 12.6VDC Width: 15.00mm Air Flow: 45.5 CFM (1.27m³/min) Static Pressure: 0.306 in H2O (76.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 44.0dB(A) RPM: 5200 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.370A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AFB0712 Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1340963-AFB0712VHB
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: AFB
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Box
Size / Dimension: Square - 70mm L x 70mm H
Standard Package: 224
Voltage - Rated: 12VDC
Power (Watts): 4.44 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.116 lb (52.62 g)
Voltage Range: 5 ~ 12.6VDC
Width: 15.00mm
Air Flow: 45.5 CFM (1.27m³/min)
Static Pressure: 0.306 in H2O (76.4 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 44.0dB(A)
RPM: 5200 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.370A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Base Product Number: AFB0712
Product Status: Obsolete
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0712VHB
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 46 SCFM (77.34 m³/hr)
Static Pressure Range 0 in H2O (0.5717 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Blower PTA12060-A - PTA12060HV12B-A - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
Backward Curved Fan - N88-40300(B) - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details