Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0712HHB

Description
Win Source Part Number: 1368467-AFB0712HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0712 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 70mm L x 70mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.260A Power (Watts): 3.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.104 lb (47.17 g) Voltage Range: 4 ~ 13.8VDC Width: 15.00mm Air Flow: 37.5 CFM (1.05m³/min) Static Pressure: 0.210 in H2O (52.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 38.5dB(A) RPM: 4300 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368467-AFB0712HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0712 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 70mm L x 70mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.260A Power (Watts): 3.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.104 lb (47.17 g) Voltage Range: 4 ~ 13.8VDC Width: 15.00mm Air Flow: 37.5 CFM (1.05m³/min) Static Pressure: 0.210 in H2O (52.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 38.5dB(A) RPM: 4300 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0712HHB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0712HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0712HHB
Win Source Part Number: 1368467-AFB0712HHB Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Box Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0712 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 70mm L x 70mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.260A Power (Watts): 3.12 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.104 lb (47.17 g) Voltage Range: 4 ~ 13.8VDC Width: 15.00mm Air Flow: 37.5 CFM (1.05m³/min) Static Pressure: 0.210 in H2O (52.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 38.5dB(A) RPM: 4300 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368467-AFB0712HHB
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Box
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0712
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 70mm L x 70mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.260A
Power (Watts): 3.12 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.104 lb (47.17 g)
Voltage Range: 4 ~ 13.8VDC
Width: 15.00mm
Air Flow: 37.5 CFM (1.05m³/min)
Static Pressure: 0.210 in H2O (52.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 38.5dB(A)
RPM: 4300 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0712HHB
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 38 SCFM (63.74 m³/hr)
Static Pressure Range 0 in H2O (0.3923 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 243 SCFM (413 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details