Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0648SH-A

Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1301-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1301-ND
DC Brushless Fans (BLDC) 603-1301-ND
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 34.2 CFM (0.958m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 48V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8588 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 48V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics
78AH8588
Axial Fan, 60Mm, 48V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics 78AH8588
AXIAL FAN, 60MM, 48V, 34.15CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.15CFM; Noise Rating:44.5dBA; Power Rating:5.28W

AXIAL FAN, 60MM, 48V, 34.15CFM, 44.5DBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.15CFM; Noise Rating:44.5dBA; Power Rating:5.28W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1301-ND 78AH8588
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 48V, 34.15Cfm, 44.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.2 SCFM (58.13 m³/hr) 34.15 SCFM (58.05 m³/hr)
Maximum Static Pressure 0.4220 in H2O (0.7884 Torr)
Maximum Sound Level 44.5 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details