Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 4 Wire Leads
Win Source Part Number: 1063637-AFB0648EH-TP
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: AFB
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Standard Package: 180
Voltage - Rated: 48VDC
Power (Watts): 6.72 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.176 lb (80.00 g)
Voltage Range: 36 ~ 60VDC
Width: 25.40mm
Air Flow: 38.4 CFM (1.08m³/min)
Static Pressure: 0.544 in H2O (135.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.5dB(A)
RPM: 6800 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 60mm L x 60mm H
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.140A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-1197,AFB0648EHTP
Base Product Number: AFB0648
Approval Agency: CE, CSA, UL, VDE
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1197-ND | 1063637-AFB0648EH-TP27 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 38.4 SCFM (65.27 m³/hr) | |
| Maximum Static Pressure | 0.5440 in H2O (1.02 Torr) | |
| Maximum Sound Level | 46.5 dbA | |
| Nominal Voltage | 48 volts |