Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624VHB

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2170-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2170-ND
DC Brushless Fans (BLDC) 603-2170-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 19.4 CFM (0.543m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7276 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7276
Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7276
AXIAL FAN, 60MM, 24VDC, 19.42CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.42CFM; Noise Rating:37dBA; Power Rating:2.64W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 19.42CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.42CFM; Noise Rating:37dBA; Power Rating:2.64W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2170-ND 77AH7276
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 19.42Cfm, 37Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.4 SCFM (32.97 m³/hr) 19.42 SCFM (33.01 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details
Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details
Fan Accessories Qualtek Electronics - 17B6438 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details