Pelonis Technologies, Inc. 6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6015X48BPLP1b-9

Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Exton, PA, USA
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6015X48BPLP1b-9
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6015X48BPLP1b-9
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 15mm (2.36 x 2.36 x 0.59in.)
5V, 12V, 24V, 48V
14.01~23.35 CFM (0.40~0.66 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6015X48BPLP1b-9
Product Name 6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
6026-7 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
6015-9 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details