Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 16.6 CFM (0.465m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2175-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 16.6 SCFM (28.22 m³/hr) |
| Maximum Static Pressure | 0.1890 in H2O (0.3531 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 24 volts |