Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624HC

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0624HC-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0624HC-ND
DC Brushless Fans (BLDC) 603-AFB0624HC-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24V, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7268 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24V, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7268
Axial Fan, 60Mm, 24V, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7268
AXIAL FAN, 60MM, 24V, 21.22CFM, 31.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.22CFM; Noise Rating:31.5dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, 60MM, 24V, 21.22CFM, 31.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.22CFM; Noise Rating:31.5dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0624HC-ND 77AH7268
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24V, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.2 SCFM (36.03 m³/hr) 21.22 SCFM (36.07 m³/hr)
Maximum Static Pressure 0.1630 in H2O (0.3045 Torr)
Maximum Sound Level 31.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70.63 SCFM (120 m³/hr)
Nominal Voltage 24 volts
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details