Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624HB

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1028-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1028-ND
DC Brushless Fans (BLDC) 603-1028-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7266
Axial Fan, 60Mm, 24Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7266
AXIAL FAN, 60MM, 24VDC, 15.36CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 15.36CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1028-ND 77AH7266
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.4 SCFM (26.18 m³/hr) 15.36 SCFM (26.11 m³/hr)
Maximum Static Pressure 0.1550 in H2O (0.2896 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details