Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0624H-A

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1036-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1036-ND
DC Brushless Fans (BLDC) 603-1036-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics - 78AH8583 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
78AH8583
Axial Fan, 60Mm, 24Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics 78AH8583
AXIAL FAN, 60MM, 24VDC, 23.38CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.38CFM; Noise Rating:34dBA; Power Rating:2.16W

AXIAL FAN, 60MM, 24VDC, 23.38CFM, 34DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.38CFM; Noise Rating:34dBA; Power Rating:2.16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1036-ND 78AH8583
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.4 SCFM (39.77 m³/hr) 23.38 SCFM (39.74 m³/hr)
Maximum Static Pressure 0.2110 in H2O (0.3942 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.34 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
40x40x10mm, 24 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers