Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0624EH-A

Description
Win Source Part Number: 1368385-AFB0624EH-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.240A Power (Watts): 5.76 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 38.4 CFM (1.08m³/min) Static Pressure: 0.544 in H2O (135.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.5dB(A) RPM: 6800 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368385-AFB0624EH-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.240A Power (Watts): 5.76 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 38.4 CFM (1.08m³/min) Static Pressure: 0.544 in H2O (135.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.5dB(A) RPM: 6800 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0624EH-A - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0624EH-A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0624EH-A
Win Source Part Number: 1368385-AFB0624EH-A Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0624 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.240A Power (Watts): 5.76 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 38.4 CFM (1.08m³/min) Static Pressure: 0.544 in H2O (135.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.5dB(A) RPM: 6800 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368385-AFB0624EH-A
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0624
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 60mm L x 60mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.240A
Power (Watts): 5.76 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.176 lb (80.00 g)
Voltage Range: 14 ~ 27.6VDC
Width: 25.40mm
Air Flow: 38.4 CFM (1.08m³/min)
Static Pressure: 0.544 in H2O (135.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.5dB(A)
RPM: 6800 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0624EH-A
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 38 SCFM (65.27 m³/hr)
Static Pressure Range 1 in H2O (1.02 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1947672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 352 SCFM (599 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details