Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612VHC-R00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1293-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1293-ND
DC Brushless Fans (BLDC) 603-1293-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.7 CFM (0.776m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7265
Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7265
AXIAL FAN, 60MM, 12VDC, 27.72CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.72CFM; Noise Rating:38dBA; Power Rating:2.88W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 27.72CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.72CFM; Noise Rating:38dBA; Power Rating:2.88W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1293-ND 77AH7265
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 27.72Cfm, 38Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.7 SCFM (47.08 m³/hr) 27.72 SCFM (47.12 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
4015-5 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details