Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612MC-F00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 3 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 3 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 77AH7258, is a 60mm square fan designed for 12V DC operation. It delivers a maximum airflow of 18.15 CFM while maintaining a noise level of 28 dBA, making it suitable for applications where quiet operation is essential. The fan features ball bearings for improved reliability and longevity. Constructed from plastic material rated UL 94V-0, it weighs 33.5 grams. The fan operates efficiently with a power rating of 1.32 watts and a rated current of 0.11 amps. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 77AH7258, is a 60mm square fan designed for 12V DC operation. It delivers a maximum airflow of 18.15 CFM while maintaining a noise level of 28 dBA, making it suitable for applications where quiet operation is essential. The fan features ball bearings for improved reliability and longevity. Constructed from plastic material rated UL 94V-0, it weighs 33.5 grams. The fan operates efficiently with a power rating of 1.32 watts and a rated current of 0.11 amps. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0612MC-F00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0612MC-F00-ND
DC Brushless Fans (BLDC) 603-AFB0612MC-F00-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7258 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7258
Axial Fan, 60Mm, 12Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7258
AXIAL FAN, 60MM, 12VDC, 18.15CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.15CFM; Noise Rating:28dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 18.15CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.15CFM; Noise Rating:28dBA; Power Rating:1.32W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0612MC-F00-ND 77AH7258
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.2 SCFM (30.94 m³/hr) 18.15 SCFM (30.85 m³/hr)
Maximum Static Pressure 0.1190 in H2O (0.2223 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan, 3.8 X 3.8, 12/9 Cfm, 24 Vdc Rohs Compliant Stego - 70M7780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details