Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612HH-A

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1032-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1032-ND
DC Brushless Fans (BLDC) 603-1032-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.6 CFM (0.773m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 27.55Cfm, 40Dba; Supply Voltage Vdc Delta Electronics - 78AH8576 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 27.55Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
78AH8576
Axial Fan, 60Mm, 12Vdc, 27.55Cfm, 40Dba; Supply Voltage Vdc Delta Electronics 78AH8576
AXIAL FAN, 60MM, 12VDC, 27.55CFM, 40DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.55CFM; Noise Rating:40dBA; Power Rating:2.04W

AXIAL FAN, 60MM, 12VDC, 27.55CFM, 40DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:27.55CFM; Noise Rating:40dBA; Power Rating:2.04W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1032-ND 78AH8576
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 27.55Cfm, 40Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 27.6 SCFM (46.91 m³/hr) 27.55 SCFM (46.83 m³/hr)
Maximum Static Pressure 0.2940 in H2O (0.5493 Torr)
Maximum Sound Level 40 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details