Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0612EH-ABF00

Description
Win Source Part Number: 1368389-AFB0612EH-AB F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: AFB0612 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.380A Power (Watts): 4.56 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 4 ~ 13.8VDC Width: 25.40mm Air Flow: 38.4 CFM (1.08m³/min) Static Pressure: 0.544 in H2O (135.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.5dB(A) RPM: 6800 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368389-AFB0612EH-AB F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: AFB0612 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.380A Power (Watts): 4.56 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 4 ~ 13.8VDC Width: 25.40mm Air Flow: 38.4 CFM (1.08m³/min) Static Pressure: 0.544 in H2O (135.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.5dB(A) RPM: 6800 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0612EH-ABF00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0612EH-ABF00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0612EH-ABF00
Win Source Part Number: 1368389-AFB0612EH-AB F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Tray Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: AFB0612 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.380A Power (Watts): 4.56 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.176 lb (80.00 g) Voltage Range: 4 ~ 13.8VDC Width: 25.40mm Air Flow: 38.4 CFM (1.08m³/min) Static Pressure: 0.544 in H2O (135.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.5dB(A) RPM: 6800 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368389-AFB0612EH-ABF00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Tray
Product Status: Active
Features: Locked Rotor Protection, Speed Sensor (Tach)
Base Product Number: AFB0612
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 60mm L x 60mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.380A
Power (Watts): 4.56 W
Termination: 3 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.176 lb (80.00 g)
Voltage Range: 4 ~ 13.8VDC
Width: 25.40mm
Air Flow: 38.4 CFM (1.08m³/min)
Static Pressure: 0.544 in H2O (135.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.5dB(A)
RPM: 6800 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0612EH-ABF00
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 38 SCFM (65.27 m³/hr)
Static Pressure Range 1 in H2O (1.02 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

PTCC SERIES - Metal Box Fans - PTCC-150P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details