RS Components, Ltd. Extractor Fans 2095813

Description
Vent-Axia 479089 Extractor Fan
Request a Quote
Description
Vent-Axia 479089 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2095813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2095813
Extractor Fans 2095813
Vent-Axia 479089 Extractor Fan

Vent-Axia 479089 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2095813
Product Name Extractor Fans
Fan / Blower Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Extractor Fans - 9232704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4018 SCFM (6830 m³/hr)
View Details
Filter Fans - 9159996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 219 SCFM (373 m³/hr)
View Details
Extractor Fans - 9232708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5 SCFM (9.14 m³/hr)
View Details